TE Connectivity Connectors, Interconnects - Terminals - Housings, Boots 172434-2

Description
Win Source Part Number: 1363907-172434-2 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark II Package: Bulk Product Status: Active Base Product Number: 172434 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 ECCN: EAR99 Style: Housing Color: Black Number of Positions: 2 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Stacking Direction: Perpendicular Material: Nylon
Request a Quote Datasheet
Description
Win Source Part Number: 1363907-172434-2 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark II Package: Bulk Product Status: Active Base Product Number: 172434 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 ECCN: EAR99 Style: Housing Color: Black Number of Positions: 2 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Stacking Direction: Perpendicular Material: Nylon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Housings, Boots - 1363907-172434-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1363907-172434-2
Connectors, Interconnects - Terminals - Housings, Boots 1363907-172434-2
Win Source Part Number: 1363907-172434-2 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark II Package: Bulk Product Status: Active Base Product Number: 172434 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 ECCN: EAR99 Style: Housing Color: Black Number of Positions: 2 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Stacking Direction: Perpendicular Material: Nylon

Win Source Part Number: 1363907-172434-2
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark II
Package: Bulk
Product Status: Active
Base Product Number: 172434
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
ECCN: EAR99
Style: Housing
Color: Black
Number of Positions: 2
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Terminal Size: 0.250" (6.35mm)
Stacking Direction: Perpendicular
Material: Nylon

Buy Now Datasheet
Housings, Boots - A142189-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A142189-ND
Housings, Boots A142189-ND
"2 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)"

"2 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-172434-2
Electronic Connector 340-172434-2
2 Pos 6mm Crimp Wire Housing, Receptacle, Nylon, 105°C Product overview: 172434-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172434-2 can be used for catalog matching and distributor lookup.

2 Pos 6mm Crimp Wire Housing, Receptacle, Nylon, 105°C Product overview: 172434-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172434-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
250 Positive Lock 2P T-Type Rohs Compliant Amp - Te Connectivity - 11H8949 - Newark, An Avnet Company
Chicago, IL, United States
250 Positive Lock 2P T-Type Rohs Compliant Amp - Te Connectivity
11H8949
250 Positive Lock 2P T-Type Rohs Compliant Amp - Te Connectivity 11H8949
250 POSITIVE LOCK 2P T-TYPE ROHS COMPLIANT: YES

250 POSITIVE LOCK 2P T-TYPE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1363907-172434-2 A142189-ND 340-172434-2 11H8949
Product Name Connectors, Interconnects - Terminals - Housings, Boots Housings, Boots Electronic Connector 250 Positive Lock 2P T-Type Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products