TE Connectivity Connector Housing, Plug, 15Pos, 4.2Mm; Product Range Amp Te Connectivity 172342-1

Description
CONNECTOR HOUSING, PLUG, 15POS, 4.2MM; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:15Position s; Pitch Spacing:4.2mm; For Use With:AMP 170359, 170360, 170361, 170362 Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 15POS, 4.2MM; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:15Position s; Pitch Spacing:4.2mm; For Use With:AMP 170359, 170360, 170361, 170362 Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 15Pos, 4.2Mm; Product Range Amp Te Connectivity - 99B0956 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 15Pos, 4.2Mm; Product Range Amp Te Connectivity
99B0956
Connector Housing, Plug, 15Pos, 4.2Mm; Product Range Amp Te Connectivity 99B0956
CONNECTOR HOUSING, PLUG, 15POS, 4.2MM; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:15Position s; Pitch Spacing:4.2mm; For Use With:AMP 170359, 170360, 170361, 170362 Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 15POS, 4.2MM; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:15Positions; Pitch Spacing:4.2mm; For Use With:AMP 170359, 170360, 170361, 170362 Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99B0956
Product Name Connector Housing, Plug, 15Pos, 4.2Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details