TE Connectivity Plug Housing, 12Pos, 3Row, Nylon6.6, Nat; Product Range Amp Te Connectivity 172341-1

Description
PLUG HOUSING, 12POS, 3ROW, NYLON6.6, NAT; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:4.14mm; For Use With:AMP 170359, 170360, 170361 & 170362 Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 12POS, 3ROW, NYLON6.6, NAT; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:4.14mm; For Use With:AMP 170359, 170360, 170361 & 170362 Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 12Pos, 3Row, Nylon6.6, Nat; Product Range Amp Te Connectivity - 19J3550 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 12Pos, 3Row, Nylon6.6, Nat; Product Range Amp Te Connectivity
19J3550
Plug Housing, 12Pos, 3Row, Nylon6.6, Nat; Product Range Amp Te Connectivity 19J3550
PLUG HOUSING, 12POS, 3ROW, NYLON6.6, NAT; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:4.14mm; For Use With:AMP 170359, 170360, 170361 & 170362 Contacts RoHS Compliant: Yes

PLUG HOUSING, 12POS, 3ROW, NYLON6.6, NAT; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:4.14mm; For Use With:AMP 170359, 170360, 170361 & 170362 Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 19J3550
Product Name Plug Housing, 12Pos, 3Row, Nylon6.6, Nat; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details