TE Connectivity Plug Housing, 9Pos, 4.2Mm, Natural; Product Range Amp Te Connectivity 172340-1

Description
PLUG HOUSING, 9POS, 4.2MM, NATURAL; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:9Positions ; Pitch Spacing:4.2mm; For Use With:AMP 170359, 170360, 170361, 170362 Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 9POS, 4.2MM, NATURAL; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:9Positions ; Pitch Spacing:4.2mm; For Use With:AMP 170359, 170360, 170361, 170362 Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 9Pos, 4.2Mm, Natural; Product Range Amp Te Connectivity - 19J3549 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 9Pos, 4.2Mm, Natural; Product Range Amp Te Connectivity
19J3549
Plug Housing, 9Pos, 4.2Mm, Natural; Product Range Amp Te Connectivity 19J3549
PLUG HOUSING, 9POS, 4.2MM, NATURAL; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:9Positions ; Pitch Spacing:4.2mm; For Use With:AMP 170359, 170360, 170361, 170362 Crimp Contacts RoHS Compliant: Yes

PLUG HOUSING, 9POS, 4.2MM, NATURAL; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:9Positions; Pitch Spacing:4.2mm; For Use With:AMP 170359, 170360, 170361, 170362 Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 19J3549
Product Name Plug Housing, 9Pos, 4.2Mm, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details