TE Connectivity Rectangular Wire & Cable Connectors & Housings 172338-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 172338-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
172338-1
Rectangular Wire & Cable Connectors & Housings 172338-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Multiple Contact Types : Without

Dimensions


  • Row-to-Row Spacing : 4.14 MM  [.162 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 4.14 MM  [.162 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
9.5A 600V Electronic Connector
340-172338-1
9.5A 600V Electronic Connector 340-172338-1
4 Pos Wire-to-Wire Plug Housing, 9.5A, 600V, Crimp, Nylon Product overview: 172338-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172338-1 can be used for catalog matching and distributor lookup.

4 Pos Wire-to-Wire Plug Housing, 9.5A, 600V, Crimp, Nylon Product overview: 172338-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172338-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Swedesboro, NJ, United States
Headers & Wire Housings
172338-1
Headers & Wire Housings 172338-1
Mini UMNL - Plug and

Mini UMNL - Plug and

Buy Now
Wire Housings & Plugs - 6801253P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801253P
Wire Housings & Plugs 6801253P
TE Connectivity 172338-1

TE Connectivity 172338-1

Supplier's Site
Wire Housings & Plugs - 6801253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801253
Wire Housings & Plugs 6801253
TE Connectivity 172338-1

TE Connectivity 172338-1

Supplier's Site
Wire Housings & Plugs - 1361876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1361876
Wire Housings & Plugs 1361876
TE Connectivity 172338-1

TE Connectivity 172338-1

Supplier's Site
Rectangular Connector Housings - A106580-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A106580-ND
Rectangular Connector Housings A106580-ND
"4 Rectangular Connectors - Housings Plug Natural 0.163"" (4.14mm)"

"4 Rectangular Connectors - Housings Plug Natural 0.163"" (4.14mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1004993-172338-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1004993-172338-1
Connectors, Interconnects - Rectangular Connectors - Housings 1004993-172338-1
Win Source Part Number: 1004993-172338-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Mini-Universal MATE-N-LOK Number of Positions: 4 Pitch: 0.163" (4.14mm) Color: Natural Connector Type: Plug Contact Type: Male or Female Number of Rows: 2 Row Spacing: 0.163" (4.14mm) Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: 1723381,-172338-1-LS I,172338-1-ND,A10658 0,2266-172338-1,-172 338-1-SI,-172338-1-C SI Base Product Number: 172338

Win Source Part Number: 1004993-172338-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Mini-Universal MATE-N-LOK
Number of Positions: 4
Pitch: 0.163" (4.14mm)
Color: Natural
Connector Type: Plug
Contact Type: Male or Female
Number of Rows: 2
Row Spacing: 0.163" (4.14mm)
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 500
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: 1723381,-172338-1-LSI,172338-1-ND,A106580,2266-172338-1,-172338-1-SI,-172338-1-CSI
Base Product Number: 172338

Buy Now Datasheet
Connectors - 172338-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
172338-1
Connectors 172338-1
UNIV M-N-L HSG

UNIV M-N-L HSG

Buy Now
Connector, Soft Shell; 4; 600 VAC; Plug; Double-Row; Nylon; Plug; Natural - 70082962 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; 4; 600 VAC; Plug; Double-Row; Nylon; Plug; Natural
70082962
Connector, Soft Shell; 4; 600 VAC; Plug; Double-Row; Nylon; Plug; Natural 70082962
Soft Shell Connector, Rated Voltage 600 VAC, Rated Current 9 A Centerline Spacing: 0.163" (4.14 mm). Material: Nylon. These soft shell connectors have mini-universal MATE-N-LOK connector line. 0.163 " centerline.

Soft Shell Connector, Rated Voltage 600 VAC, Rated Current 9 A
Centerline Spacing: 0.163" (4.14 mm). Material: Nylon.
These soft shell connectors have mini-universal MATE-N-LOK connector line. 0.163 " centerline.

Supplier's Site
Mini Umnl Plug Housing 4P Rohs Compliant Amp - Te Connectivity - 82AC1092 - Newark, An Avnet Company
Chicago, IL, United States
Mini Umnl Plug Housing 4P Rohs Compliant Amp - Te Connectivity
82AC1092
Mini Umnl Plug Housing 4P Rohs Compliant Amp - Te Connectivity 82AC1092
MINI UMNL PLUG HOUSING 4P ROHS COMPLIANT: YES

MINI UMNL PLUG HOUSING 4P ROHS COMPLIANT: YES

Supplier's Site
Mini Umnl Plug Housing 4P Amp - Te Connectivity - 41AJ4195 - Newark, An Avnet Company
Chicago, IL, United States
Mini Umnl Plug Housing 4P Amp - Te Connectivity
41AJ4195
Mini Umnl Plug Housing 4P Amp - Te Connectivity 41AJ4195
MINI UMNL PLUG HOUSING 4P

MINI UMNL PLUG HOUSING 4P

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
172338-1
Connectors >> Rectangular Connectors Housings 172338-1
4.14mm 2x2P 2 2 4.14mm 带锁扣 P=4.14mm Rectangular Connectors Housings ROHS

4.14mm 2x2P 2 2 4.14mm 带锁扣 P=4.14mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172338-1 340-172338-1 172338-1 6801253P 6801253 1361876 A106580-ND 1004993-172338-1 172338-1 70082962 82AC1092 172338-1
Product Name Rectangular Wire & Cable Connectors & Housings 9.5A 600V Electronic Connector Headers & Wire Housings Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Housings Connectors Connector, Soft Shell; 4; 600 VAC; Plug; Double-Row; Nylon; Plug; Natural Mini Umnl Plug Housing 4P Rohs Compliant Amp - Te Connectivity Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103648-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
RF Connectors - 1058694-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder Terminal
View Details
3 suppliers
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole, Right Angle
View Details