TE Connectivity Plug Housing, Nylon 6.6; Product Range Amp Te Connectivity 172337-1.

Description
PLUG HOUSING, NYLON 6.6; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:3POSITIONS ; PITCH SPACING:4.14MM; FOR USE WITH:AMP 170359, 170360 SERIES PIN & 170361, 170362 SERIES SOCKET CONTACTS ROHS COMPLIANT: YES
Datasheet
Description
PLUG HOUSING, NYLON 6.6; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:3POSITIONS ; PITCH SPACING:4.14MM; FOR USE WITH:AMP 170359, 170360 SERIES PIN & 170361, 170362 SERIES SOCKET CONTACTS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, Nylon 6.6; Product Range Amp Te Connectivity - 28AC7477 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, Nylon 6.6; Product Range Amp Te Connectivity
28AC7477
Plug Housing, Nylon 6.6; Product Range Amp Te Connectivity 28AC7477
PLUG HOUSING, NYLON 6.6; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:3POSITIONS ; PITCH SPACING:4.14MM; FOR USE WITH:AMP 170359, 170360 SERIES PIN & 170361, 170362 SERIES SOCKET CONTACTS ROHS COMPLIANT: YES

PLUG HOUSING, NYLON 6.6; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:3POSITIONS; PITCH SPACING:4.14MM; FOR USE WITH:AMP 170359, 170360 SERIES PIN & 170361, 170362 SERIES SOCKET CONTACTS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC7477
Product Name Plug Housing, Nylon 6.6; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.3 inch (33 mm)
View Details