TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 172336-1

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:NaturalRoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:NaturalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 69H8555 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
69H8555
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 69H8555
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:NaturalRoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:NaturalRoHS Compliant: Yes

Supplier's Site Datasheet
Housing, Plug, Single Row, 2Way; Product Range Amp Te Connectivity - 19J3547 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, Single Row, 2Way; Product Range Amp Te Connectivity
19J3547
Housing, Plug, Single Row, 2Way; Product Range Amp Te Connectivity 19J3547
HOUSING, PLUG, SINGLE ROW, 2WAY; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

HOUSING, PLUG, SINGLE ROW, 2WAY; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 69H8555 19J3547
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity Housing, Plug, Single Row, 2Way; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details