TE Connectivity Connector Housing, Rcpt, 15Pos, 4.2Mm; Product Range Amp Te Connectivity 172334-1

Description
CONNECTOR HOUSING, RCPT, 15POS, 4.2MM; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:4.2mm; For Use With:AMP 170359, 170360, 170361, 170362 Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 15POS, 4.2MM; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:4.2mm; For Use With:AMP 170359, 170360, 170361, 170362 Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 15Pos, 4.2Mm; Product Range Amp Te Connectivity - 98B9607 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 15Pos, 4.2Mm; Product Range Amp Te Connectivity
98B9607
Connector Housing, Rcpt, 15Pos, 4.2Mm; Product Range Amp Te Connectivity 98B9607
CONNECTOR HOUSING, RCPT, 15POS, 4.2MM; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:4.2mm; For Use With:AMP 170359, 170360, 170361, 170362 Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 15POS, 4.2MM; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:15Positions; Pitch Spacing:4.2mm; For Use With:AMP 170359, 170360, 170361, 170362 Pin Contacts RoHS Compliant: Yes

Supplier's Site
Connector Housing, Rcpt, 15Pos, 4.2Mm Rohs Compliant Amp Te Connectivity - 70AH7124 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 15Pos, 4.2Mm Rohs Compliant Amp Te Connectivity
70AH7124
Connector Housing, Rcpt, 15Pos, 4.2Mm Rohs Compliant Amp Te Connectivity 70AH7124
CONNECTOR HOUSING, RCPT, 15POS, 4.2MM ROHS COMPLIANT: YES

CONNECTOR HOUSING, RCPT, 15POS, 4.2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98B9607
Product Name Connector Housing, Rcpt, 15Pos, 4.2Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details