TE Connectivity Socket Housing, 6Way; Product Range Amp Te Connectivity 172331-1

Description
SOCKET HOUSING, 6WAY; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes
Datasheet
Description
SOCKET HOUSING, 6WAY; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Housing, 6Way; Product Range Amp Te Connectivity - 19J3544 - Newark, An Avnet Company
Chicago, IL, United States
Socket Housing, 6Way; Product Range Amp Te Connectivity
19J3544
Socket Housing, 6Way; Product Range Amp Te Connectivity 19J3544
SOCKET HOUSING, 6WAY; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

SOCKET HOUSING, 6WAY; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

Supplier's Site Datasheet
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 81H5902 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
81H5902
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 81H5902
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 19J3544 81H5902
Product Name Socket Housing, 6Way; Product Range Amp Te Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details