TE Connectivity Cap Housing, Nylon 6.6; Product Range Amp Te Connectivity 172330-1

Description
CAP HOUSING, NYLON 6.6; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.14mm; For Use With:AMP 170359, 170360 Series Pin & 170361, 170362 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CAP HOUSING, NYLON 6.6; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.14mm; For Use With:AMP 170359, 170360 Series Pin & 170361, 170362 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Housing, Nylon 6.6; Product Range Amp Te Connectivity - 19J3543 - Newark, An Avnet Company
Chicago, IL, United States
Cap Housing, Nylon 6.6; Product Range Amp Te Connectivity
19J3543
Cap Housing, Nylon 6.6; Product Range Amp Te Connectivity 19J3543
CAP HOUSING, NYLON 6.6; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.14mm; For Use With:AMP 170359, 170360 Series Pin & 170361, 170362 Series Socket Contacts RoHS Compliant: Yes

CAP HOUSING, NYLON 6.6; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:4.14mm; For Use With:AMP 170359, 170360 Series Pin & 170361, 170362 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 19J3543
Product Name Cap Housing, Nylon 6.6; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details