TE Connectivity Cap Housing, Nylon 6.6; Product Range Amp Te Connectivity 172330-1.

Description
CAP HOUSING, NYLON 6.6; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:4.14MM; FOR USE WITH:AMP 170359, 170360 SERIES PIN & 170361, 170362 SERIES SOCKET CONTACTS ROHS COMPLIANT: YES
Datasheet
Description
CAP HOUSING, NYLON 6.6; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:4.14MM; FOR USE WITH:AMP 170359, 170360 SERIES PIN & 170361, 170362 SERIES SOCKET CONTACTS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Housing, Nylon 6.6; Product Range Amp Te Connectivity - 30AC3485 - Newark, An Avnet Company
Chicago, IL, United States
Cap Housing, Nylon 6.6; Product Range Amp Te Connectivity
30AC3485
Cap Housing, Nylon 6.6; Product Range Amp Te Connectivity 30AC3485
CAP HOUSING, NYLON 6.6; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:4.14MM; FOR USE WITH:AMP 170359, 170360 SERIES PIN & 170361, 170362 SERIES SOCKET CONTACTS ROHS COMPLIANT: YES

CAP HOUSING, NYLON 6.6; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS; PITCH SPACING:4.14MM; FOR USE WITH:AMP 170359, 170360 SERIES PIN & 170361, 170362 SERIES SOCKET CONTACTS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC3485
Product Name Cap Housing, Nylon 6.6; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 330 mm (12.99 inch)
Bearing Bore / Ring O.D. 11.81 inch (300 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details