TE Connectivity Cap Housing, 2Pos, Nylon 6.6, Natural; Product Range Amp Te Connectivity 172328-1

Description
CAP HOUSING, 2POS, NYLON 6.6, NATURAL; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.14mm; For Use With:AMP 170359, 170360, 170361, 170362, 171636 & 171637 Contacts RoHS Compliant: Yes
Datasheet
Description
CAP HOUSING, 2POS, NYLON 6.6, NATURAL; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.14mm; For Use With:AMP 170359, 170360, 170361, 170362, 171636 & 171637 Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Housing, 2Pos, Nylon 6.6, Natural; Product Range Amp Te Connectivity - 19J3542 - Newark, An Avnet Company
Chicago, IL, United States
Cap Housing, 2Pos, Nylon 6.6, Natural; Product Range Amp Te Connectivity
19J3542
Cap Housing, 2Pos, Nylon 6.6, Natural; Product Range Amp Te Connectivity 19J3542
CAP HOUSING, 2POS, NYLON 6.6, NATURAL; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.14mm; For Use With:AMP 170359, 170360, 170361, 170362, 171636 & 171637 Contacts RoHS Compliant: Yes

CAP HOUSING, 2POS, NYLON 6.6, NATURAL; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:4.14mm; For Use With:AMP 170359, 170360, 170361, 170362, 171636 & 171637 Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 19J3542
Product Name Cap Housing, 2Pos, Nylon 6.6, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details