TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 172233-1

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Colour:Natural RoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Colour:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 92B9013 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
92B9013
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 92B9013
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Colour:Natural RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92B9013
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 18 mm (0.7087 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details