TE Connectivity Rectangular Wire & Cable Connectors & Housings 172213-5

Description
Body Features Connector Profile : Standard Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Type : Pin Dimensions Connector Height : 8 MM  [.315 INCH ] Connector Length : 21 MM  [.827 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 350 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 6/6 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Locking Panel Mount Feature : With Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 95 DEGC  [-4 - 203 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Type : Pin Dimensions Connector Height : 8 MM  [.315 INCH ] Connector Length : 21 MM  [.827 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 350 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 6/6 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Locking Panel Mount Feature : With Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 95 DEGC  [-4 - 203 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 172213-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
172213-5
Rectangular Wire & Cable Connectors & Housings 172213-5
Body Features Connector Profile : Standard Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Type : Pin Dimensions Connector Height : 8 MM  [.315 INCH ] Connector Length : 21 MM  [.827 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 350 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 6/6 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Locking Panel Mount Feature : With Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 95 DEGC  [-4 - 203 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2
  • Contact Layout : Inline
  • Contact Type : Pin

Dimensions


  • Connector Height : 8 MM  [.315 INCH ]
  • Connector Length : 21 MM  [.827 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 350

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Locking
  • Panel Mount Feature : With
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 95 DEGC  [-4 - 203 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A112660-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A112660-ND
Rectangular Connector Housings A112660-ND
"5 Rectangular Connectors - Housings Plug Natural 0.098"" (2.50mm)"

"5 Rectangular Connectors - Housings Plug Natural 0.098"" (2.50mm)"

Buy Now Datasheet
E.i. 5P Cap Amp - Te Connectivity - 17R4847 - Newark, An Avnet Company
Chicago, IL, United States
E.i. 5P Cap Amp - Te Connectivity
17R4847
E.i. 5P Cap Amp - Te Connectivity 17R4847
E.I. 5P CAP

E.I. 5P CAP

Supplier's Site
Wtb Housing, Header, 5Pos, 1Row, 2.5Mm Rohs Compliant Amp - Te Connectivity - 69AH9939 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Header, 5Pos, 1Row, 2.5Mm Rohs Compliant Amp - Te Connectivity
69AH9939
Wtb Housing, Header, 5Pos, 1Row, 2.5Mm Rohs Compliant Amp - Te Connectivity 69AH9939
WTB HOUSING, HEADER, 5POS, 1ROW, 2.5MM ROHS COMPLIANT: YES

WTB HOUSING, HEADER, 5POS, 1ROW, 2.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172213-5 A112660-ND 17R4847
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings E.i. 5P Cap Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104439-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details
Automotive Connector Backshells - 305127 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
2 suppliers