TE Connectivity Plug Connector Housing, Nylon; Product Range Amp Te Connectivity 172211-6

Description
PLUG CONNECTOR HOUSING, NYLON; Product Range:EI Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:2.5mm; For Use With:AMP 170376 & 170377 EI Series Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
PLUG CONNECTOR HOUSING, NYLON; Product Range:EI Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:2.5mm; For Use With:AMP 170376 & 170377 EI Series Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Connector Housing, Nylon; Product Range Amp Te Connectivity - 46Y9200 - Newark, An Avnet Company
Chicago, IL, United States
Plug Connector Housing, Nylon; Product Range Amp Te Connectivity
46Y9200
Plug Connector Housing, Nylon; Product Range Amp Te Connectivity 46Y9200
PLUG CONNECTOR HOUSING, NYLON; Product Range:EI Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:2.5mm; For Use With:AMP 170376 & 170377 EI Series Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

PLUG CONNECTOR HOUSING, NYLON; Product Range:EI Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:2.5mm; For Use With:AMP 170376 & 170377 EI Series Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46Y9200
Product Name Plug Connector Housing, Nylon; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.31 inch (33.35 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details