EIS CAP HSG FREE HANG 3P NATUTURAL
WTB HOUSING, HEADER, 3POS, 1ROW, 2.5MM; Product Range:EI Series; Gender:Header; No. of Positions:3Positions
CONN PLUG HSG 3POS 2.50MM
| Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | 172211-3 | 70AH7122 | 172211-3 |
| Product Name | Headers & Wire Housings | Wtb Housing, Header, 3Pos, 1Row, 2.5Mm; Product Range Amp Te Connectivity | Rectangular Connector Housings |
| Product Type | IC Headers | IC Headers | Plug |
| RoHS Compliant | RoHS Compliant | ||
| Contacts Pitch | 2.5 mm (0.0984 inches) | 2.49 mm (0.0980 inches) |