Win Source Part Number: 1364112-172210-6
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark II
Package: Bulk
Product Status: Active
Base Product Number: 172210
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Housing
Color: Blue
Number of Positions: 2
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.187" (4.75mm) Quick Connects
Terminal Size: 0.187" (4.75mm)
Stacking Direction: Top to Bottom
Material: Polyamide (PA66), Nylon 6/6
POSITIVE LOCK 250 HOUSING RECEPTACLE
"2 Position Housing Connector Female, Receptacle Blue 0.187"" (4.75mm)"
CONN RCPT HSG 0.187 2POS BLUE Product overview: 172210-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Housings, Boots. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 325-172210-6 can be used for catalog matching and distributor lookup.
POSITIVE LOCK 2P BLUE ROHS COMPLIANT: YES
CONN RCPT HSG 0.187 2POS BLUE
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1364112-172210-6 | 172210-6 | 172210-6-ND | 325-172210-6 | 11H8829 | 172210-6 |
| Product Name | Connectors, Interconnects - Terminals - Housings, Boots | Headers & Wire Housings | Housings, Boots | Electronic Connector | Positive Lock 2P Blue Rohs Compliant Amp - Te Connectivity | Housings, Boots |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) |