CONN RCPT HSG 0.187 2POS NATURAL Product overview: 172210-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Housings, Boots. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 325-172210-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1365717-172210-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark II
Package: Bag
Product Status: Active
Base Product Number: 172210
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Housing
Color: Natural
Number of Positions: 2
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.187" (4.75mm) Quick Connects
Terminal Size: 0.187" (4.75mm)
Stacking Direction: Top to Bottom
Material: Polyamide (PA66), Nylon 6/6
POSITIVE LOCK 250 HOUSING RECEPTACLE
"2 Position Housing Connector Female, Receptacle Natural 0.187"" (4.75mm)"
POSITIVE LOCK 2P NATU. ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 325-172210-1 | 1365717-172210-1 | 172210-1 | A112658-ND | 11H8825 |
| Product Name | Electronic Connector | Connectors, Interconnects - Terminals - Housings, Boots | Headers & Wire Housings | Housings, Boots | Positive Lock 2P Natu. Rohs Compliant Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack |