TE Connectivity Wire Housings & Plugs 172202-1

Description
TE Connectivity 172202-1
Request a Quote Datasheet
Description
TE Connectivity 172202-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Housings & Plugs - 6806930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6806930
Wire Housings & Plugs 6806930
TE Connectivity 172202-1

TE Connectivity 172202-1

Supplier's Site
Wire Housings & Plugs - 1639909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1639909
Wire Housings & Plugs 1639909
TE Connectivity 172202-1

TE Connectivity 172202-1

Supplier's Site
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1364065-172202-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1364065-172202-1
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1364065-172202-1
Win Source Part Number: 1364065-172202-1 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 42 pct. Type: For Male Pins MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: EconoSeal J Package: Bulk Product Status: Last Time Buy Base Product Number: 172202 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Unshielded Connector Type: Cap Housing Contact Type: Crimp Number of Positions: 3 Fastening Type: Detent Lock Contact Shape: Circular Material Flammability Rating: UL94 V-2 Contact Size: 2.0mm Orientation: Keyed Shell Material: Polyamide (PA66), Nylon 6/6 Housing Color: Natural Note: Contacts Not Included

Win Source Part Number: 1364065-172202-1
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 42 pct.
Type: For Male Pins
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: EconoSeal J
Package: Bulk
Product Status: Last Time Buy
Base Product Number: 172202
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Unshielded
Connector Type: Cap Housing
Contact Type: Crimp
Number of Positions: 3
Fastening Type: Detent Lock
Contact Shape: Circular
Material Flammability Rating: UL94 V-2
Contact Size: 2.0mm
Orientation: Keyed
Shell Material: Polyamide (PA66), Nylon 6/6
Housing Color: Natural
Note: Contacts Not Included

Buy Now Datasheet
Econoseal-J Conn Cap 3P Ntrl Amp - Te Connectivity - 41AJ4175 - Newark, An Avnet Company
Chicago, IL, United States
Econoseal-J Conn Cap 3P Ntrl Amp - Te Connectivity
41AJ4175
Econoseal-J Conn Cap 3P Ntrl Amp - Te Connectivity 41AJ4175
ECONOSEAL-J CONN CAP 3P NTRL

ECONOSEAL-J CONN CAP 3P NTRL

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6806930 1364065-172202-1 41AJ4175
Product Name Wire Housings & Plugs Connectors, Interconnects - Circular Connectors - Circular Connector Housings Econoseal-J Conn Cap 3P Ntrl Amp - Te Connectivity
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Assemblies - EGA.1B.308.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details