TE Connectivity Power Relays 1721768-6

Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI175 Product Weight : 7 G  [.247 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 2 - 5, 16 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgSnO Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Class (MM) : 0 - 2.5 Length Class (Mechanical) (MM) : 16 - 20 Product Height : 15.2 MM  [.598 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.394 INCH ] Width Class (Mechanical) (MM) : 8 - 10 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 150 - 200 Coil Power Rating DC (MILW) : 200 Coil Resistance (OHM) : 2880 Coil Special Features : UL Coil Insulation Class F, Sensitive Version Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 277 Contact Voltage Rating (VDC) : 30 Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Bundle Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTII
Request a Quote
Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI175 Product Weight : 7 G  [.247 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 2 - 5, 16 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgSnO Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Class (MM) : 0 - 2.5 Length Class (Mechanical) (MM) : 16 - 20 Product Height : 15.2 MM  [.598 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.394 INCH ] Width Class (Mechanical) (MM) : 8 - 10 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 150 - 200 Coil Power Rating DC (MILW) : 200 Coil Resistance (OHM) : 2880 Coil Special Features : UL Coil Insulation Class F, Sensitive Version Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 277 Contact Voltage Rating (VDC) : 30 Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Bundle Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTII
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1721768-6 - TE Connectivity
Berwyn, PA, United States
Power Relays
1721768-6
Power Relays 1721768-6
Body Features Insulation Special Features : Tracking Index of Relay Base PTI175 Product Weight : 7 G  [.247 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 2 - 5, 16 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgSnO Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Class (MM) : 0 - 2.5 Length Class (Mechanical) (MM) : 16 - 20 Product Height : 15.2 MM  [.598 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.394 INCH ] Width Class (Mechanical) (MM) : 8 - 10 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 150 - 200 Coil Power Rating DC (MILW) : 200 Coil Resistance (OHM) : 2880 Coil Special Features : UL Coil Insulation Class F, Sensitive Version Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 277 Contact Voltage Rating (VDC) : 30 Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Bundle Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTII

Body Features


  • Insulation Special Features : Tracking Index of Relay Base PTI175
  • Product Weight : 7 G  [.247 OZ ]

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Class (AMP) : 2 - 5, 16
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Material : AgSnO
  • Contact Number of Poles : 1
  • Relay Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 15 - 16
  • Insulation Clearance Class (MM) : 0 - 2.5
  • Length Class (Mechanical) (MM) : 16 - 20
  • Product Height : 15.2 MM  [.598 INCH ]
  • Product Length : 20 MM  [.787 INCH ]
  • Product Width : 10 MM  [.394 INCH ]
  • Width Class (Mechanical) (MM) : 8 - 10

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 150 - 200
  • Coil Power Rating DC (MILW) : 200
  • Coil Resistance (OHM) : 2880
  • Coil Special Features : UL Coil Insulation Class F, Sensitive Version
  • Coil Voltage Rating (VDC) : 24
  • Contact Limiting Breaking Current (AMP) : 5
  • Contact Limiting Continuous Current (AMP) : 5
  • Contact Limiting Making Current (AMP) : 5
  • Contact Limiting Short-Time Current (AMP) : 5
  • Contact Switching Load (Min) : 100mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 277
  • Contact Switching Voltage (Max) (VDC) : 30
  • Contact Voltage Rating (VAC) : 277
  • Contact Voltage Rating (VDC) : 30
  • Insulation Creepage Class (MM) : 3 - 5.5
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Bundle

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Environmental Category of Protection : RTII
Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1721768-6 1721768-6
Product Name Power Relays Relays
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
AC Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393771-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Power Relays - 1-1393774-0 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393122-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.8500 watts
View Details
2 suppliers
Relays - 1-1414760-0 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers