TE Connectivity Plug Housing, Nylon 6.6; Product Range Amp Te Connectivity 172169-1

Description
PLUG HOUSING, NYLON 6.6; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:9Positions ; Pitch Spacing:4.14mm; For Use With:AMP 170359, 170360 Series Pin & 170361, 170362 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, NYLON 6.6; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:9Positions ; Pitch Spacing:4.14mm; For Use With:AMP 170359, 170360 Series Pin & 170361, 170362 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, Nylon 6.6; Product Range Amp Te Connectivity - 13M3800 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, Nylon 6.6; Product Range Amp Te Connectivity
13M3800
Plug Housing, Nylon 6.6; Product Range Amp Te Connectivity 13M3800
PLUG HOUSING, NYLON 6.6; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:9Positions ; Pitch Spacing:4.14mm; For Use With:AMP 170359, 170360 Series Pin & 170361, 170362 Series Socket Contacts RoHS Compliant: Yes

PLUG HOUSING, NYLON 6.6; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:9Positions; Pitch Spacing:4.14mm; For Use With:AMP 170359, 170360 Series Pin & 170361, 170362 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13M3800
Product Name Plug Housing, Nylon 6.6; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details