TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 172168-1

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Hermaphrodi tic RoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Hermaphrodi tic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 92F5370 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
92F5370
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 92F5370
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Hermaphrodi tic RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:4.2mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Hermaphroditic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92F5370
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Material Hermaphroditic
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details