TE Connectivity Plug Housing, 4Way; Product Range Amp Te Connectivity 172167-1

Description
PLUG HOUSING, 4WAY; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:Clear; External RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 4WAY; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:Clear; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 4Way; Product Range Amp Te Connectivity - 13M3798 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 4Way; Product Range Amp Te Connectivity
13M3798
Plug Housing, 4Way; Product Range Amp Te Connectivity 13M3798
PLUG HOUSING, 4WAY; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:Clear; External RoHS Compliant: Yes

PLUG HOUSING, 4WAY; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:Clear; External RoHS Compliant: Yes

Supplier's Site Datasheet
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 95F2736 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
95F2736
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 95F2736
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Hermaphrodi tic RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Hermaphroditic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 13M3798 95F2736
Product Name Plug Housing, 4Way; Product Range Amp Te Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Material Hermaphroditic
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details