TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 172166-1

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:NaturalRoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:NaturalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 66F1669 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
66F1669
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 66F1669
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:NaturalRoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:NaturalRoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Plug, 3 Way, Nylon; Product Range Amp Te Connectivity - 13M3797 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 3 Way, Nylon; Product Range Amp Te Connectivity
13M3797
Connector Housing, Plug, 3 Way, Nylon; Product Range Amp Te Connectivity 13M3797
CONNECTOR HOUSING, PLUG, 3 WAY, NYLON; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); ApprovalRoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 3 WAY, NYLON; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); ApprovalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 66F1669 13M3797
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity Connector Housing, Plug, 3 Way, Nylon; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details