TE Connectivity Plug Housing, 1Pos, Natural; Product Range Amp Te Connectivity 172164-1

Description
PLUG HOUSING, 1POS, NATURAL; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP 170359, 170360, 170361, 170362 Crimp Contacts RoHS Compliant: Yes
Description
PLUG HOUSING, 1POS, NATURAL; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP 170359, 170360, 170361, 170362 Crimp Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 1Pos, Natural; Product Range Amp Te Connectivity - 13M3795 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 1Pos, Natural; Product Range Amp Te Connectivity
13M3795
Plug Housing, 1Pos, Natural; Product Range Amp Te Connectivity 13M3795
PLUG HOUSING, 1POS, NATURAL; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP 170359, 170360, 170361, 170362 Crimp Contacts RoHS Compliant: Yes

PLUG HOUSING, 1POS, NATURAL; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:1Positions; Pitch Spacing:-; For Use With:AMP 170359, 170360, 170361, 170362 Crimp Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13M3795
Product Name Plug Housing, 1Pos, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details