TE Connectivity Housing, Receptacle, 6 Way, Nylon; Product Range Amp Te Connectivity 172160-1

Description
HOUSING, RECEPTACLE, 6 WAY, NYLON; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet
Description
HOUSING, RECEPTACLE, 6 WAY, NYLON; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Receptacle, 6 Way, Nylon; Product Range Amp Te Connectivity - 13M3791 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, 6 Way, Nylon; Product Range Amp Te Connectivity
13M3791
Housing, Receptacle, 6 Way, Nylon; Product Range Amp Te Connectivity 13M3791
HOUSING, RECEPTACLE, 6 WAY, NYLON; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

HOUSING, RECEPTACLE, 6 WAY, NYLON; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 25C3123 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
25C3123
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 25C3123
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 13M3791 25C3123
Product Name Housing, Receptacle, 6 Way, Nylon; Product Range Amp Te Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
Bearing Bore / Ring O.D. 5.12 inch (130 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details