TE Connectivity Rectangular Wire & Cable Connectors & Housings 172158-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Height : 16 MM  [.63 INCH ] Connector Length : 23.7 MM  [.933 INCH ] Connector Width : 16.1 MM  [.63 INCH ] Panel Thickness (Recommended) : .8 - 2 MM  [.031 - .078 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon 66 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Height : 16 MM  [.63 INCH ] Connector Length : 23.7 MM  [.933 INCH ] Connector Width : 16.1 MM  [.63 INCH ] Panel Thickness (Recommended) : .8 - 2 MM  [.031 - .078 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon 66 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 172158-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
172158-1
Rectangular Wire & Cable Connectors & Housings 172158-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Height : 16 MM  [.63 INCH ] Connector Length : 23.7 MM  [.933 INCH ] Connector Width : 16.1 MM  [.63 INCH ] Panel Thickness (Recommended) : .8 - 2 MM  [.031 - .078 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon 66 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Multiple Contact Types : Without

Dimensions


  • Connector Height : 16 MM  [.63 INCH ]
  • Connector Length : 23.7 MM  [.933 INCH ]
  • Connector Width : 16.1 MM  [.63 INCH ]
  • Panel Thickness (Recommended) : .8 - 2 MM  [.031 - .078 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 4.14 MM  [.162 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Mounting Ears

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-172158-1
Electronic Connector 340-172158-1
(172158-1) 3 CIR UNIV M-N-L CAP Product overview: 172158-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172158-1 can be used for catalog matching and distributor lookup.

(172158-1) 3 CIR UNIV M-N-L CAP Product overview: 172158-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172158-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Wire Housings & Plugs - 4838641P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4838641P
Wire Housings & Plugs 4838641P
TE Connectivity 172158-1

TE Connectivity 172158-1

Supplier's Site
Wire Housings & Plugs - 4838641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4838641
Wire Housings & Plugs 4838641
TE Connectivity 172158-1

TE Connectivity 172158-1

Supplier's Site
Wire Housings & Plugs - 1648532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1648532
Wire Housings & Plugs 1648532
TE Connectivity 172158-1

TE Connectivity 172158-1

Supplier's Site
connector accessories - 172158-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
connector accessories
172158-1
connector accessories 172158-1
Mini UMNL - Plug and

Mini UMNL - Plug and

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365478-172158-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365478-172158-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365478-172158-1
Win Source Part Number: 1365478-172158-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -20°C ~ 105°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Bulk Product Status: Active Base Product Number: 172158 Mounting Type: Panel Mount, Snap-In HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Positions: 3 Number of Rows: 1 Fastening Type: Locking Ramp Note: Contacts Not Included Pitch: 0.163" (4.14mm)

Win Source Part Number: 1365478-172158-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -20°C ~ 105°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini-Universal MATE-N-LOK
Package: Bulk
Product Status: Active
Base Product Number: 172158
Mounting Type: Panel Mount, Snap-In
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Receptacle
Contact Type: Male or Female
Number of Positions: 3
Number of Rows: 1
Fastening Type: Locking Ramp
Note: Contacts Not Included
Pitch: 0.163" (4.14mm)

Buy Now Datasheet
Rectangular Connector Housings - A25698-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25698-ND
Rectangular Connector Housings A25698-ND
"3 Rectangular Connectors - Housings Receptacle Natural 0.163"" (4.14mm)"

"3 Rectangular Connectors - Housings Receptacle Natural 0.163"" (4.14mm)"

Buy Now Datasheet
CONNECTOR, SOFT SHELL, MINI-UNIVERSAL MATE-N-LOK, 3 POSITION, NYLON, NATURAL - 70084914 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, SOFT SHELL, MINI-UNIVERSAL MATE-N-LOK, 3 POSITION, NYLON, NATURAL
70084914
CONNECTOR, SOFT SHELL, MINI-UNIVERSAL MATE-N-LOK, 3 POSITION, NYLON, NATURAL 70084914
Product Highlights: 0.163" Centerline, 600 V, 9.5 A max. Housing Mini-Universal MATE-N-LOK™ Number of Circuits = 3 4.14 mm Centerline, Matrix In-Line Contact Layout

Product Highlights:

  • 0.163" Centerline, 600 V, 9.5 A max.
  • Housing
  • Mini-Universal MATE-N-LOK™
  • Number of Circuits = 3
  • 4.14 mm Centerline, Matrix
  • In-Line Contact Layout
Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
172158-1
Connectors >> Rectangular Connectors Housings 172158-1
4.2mm 1x3P 3 1 带锁扣 P=4.2mm Rectangular Connectors Housings ROHS

4.2mm 1x3P 3 1 带锁扣 P=4.2mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
3 Cir Univ M-N-L Cap Rohs Compliant Amp - Te Connectivity - 82AC1088 - Newark, An Avnet Company
Chicago, IL, United States
3 Cir Univ M-N-L Cap Rohs Compliant Amp - Te Connectivity
82AC1088
3 Cir Univ M-N-L Cap Rohs Compliant Amp - Te Connectivity 82AC1088
3 CIR UNIV M-N-L CAP ROHS COMPLIANT: YES

3 CIR UNIV M-N-L CAP ROHS COMPLIANT: YES

Supplier's Site Datasheet
3 Cir Univ M-N-L Cap Amp - Te Connectivity - 41AJ4168 - Newark, An Avnet Company
Chicago, IL, United States
3 Cir Univ M-N-L Cap Amp - Te Connectivity
41AJ4168
3 Cir Univ M-N-L Cap Amp - Te Connectivity 41AJ4168
3 CIR UNIV M-N-L CAP

3 CIR UNIV M-N-L CAP

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics DigiKey Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172158-1 340-172158-1 4838641P 4838641 1648532 172158-1 1365478-172158-1 A25698-ND 70084914 172158-1 82AC1088
Product Name Rectangular Wire & Cable Connectors & Housings Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs connector accessories Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings CONNECTOR, SOFT SHELL, MINI-UNIVERSAL MATE-N-LOK, 3 POSITION, NYLON, NATURAL Connectors >> Rectangular Connectors Housings 3 Cir Univ M-N-L Cap Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Panel Mount Panel mount Panel Mount, Snap-In Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products