TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 172157-1

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Hermaphrodi tic RoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Hermaphrodi tic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 92B7880 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
92B7880
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 92B7880
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Hermaphrodi tic RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Hermaphroditic RoHS Compliant: Yes

Supplier's Site Datasheet
Housing, Receptacle, 2 Way, Nylon, Panel; Product Range Amp Te Connectivity - 13M3788 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, 2 Way, Nylon, Panel; Product Range Amp Te Connectivity
13M3788
Housing, Receptacle, 2 Way, Nylon, Panel; Product Range Amp Te Connectivity 13M3788
HOUSING, RECEPTACLE, 2 WAY, NYLON, PANEL; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

HOUSING, RECEPTACLE, 2 WAY, NYLON, PANEL; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 92B7880 13M3788
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity Housing, Receptacle, 2 Way, Nylon, Panel; Product Range Amp Te Connectivity
Material Hermaphroditic
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details