TE Connectivity Cap Housing, 1Pos, Nylon, White; Product Range Amp Te Connectivity 172156-1

Description
CAP HOUSING, 1POS, NYLON, WHITE; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Mini-Universal MATE-N-LOK Series Pin/Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CAP HOUSING, 1POS, NYLON, WHITE; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Mini-Universal MATE-N-LOK Series Pin/Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Housing, 1Pos, Nylon, White; Product Range Amp Te Connectivity - 13M3787 - Newark, An Avnet Company
Chicago, IL, United States
Cap Housing, 1Pos, Nylon, White; Product Range Amp Te Connectivity
13M3787
Cap Housing, 1Pos, Nylon, White; Product Range Amp Te Connectivity 13M3787
CAP HOUSING, 1POS, NYLON, WHITE; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Mini-Universal MATE-N-LOK Series Pin/Socket Contacts RoHS Compliant: Yes

CAP HOUSING, 1POS, NYLON, WHITE; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:AMP Mini-Universal MATE-N-LOK Series Pin/Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13M3787
Product Name Cap Housing, 1Pos, Nylon, White; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 57.15 mm (2.25 inch)
Bearing Bore / Ring O.D. 1.75 inch (44.45 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details