TE Connectivity Electromechanical Relays & Contactors 1721441-2

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Primary Product Color : White Product Weight : 3 G  [.106 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Special Features : Bifurcated/Twin Contacts Contact Features Contact Material : AgNi Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 3.5 MM  [.138 INCH ] Insulation Creepage Between Contact & Coil : 3.5 MM  [.138 INCH ] Product Height : 12.5 MM  [.492 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 5 MM  [.197 INCH ] Electrical Characteristics Coil Current (AMP) : .024 Coil Power Rating DC (WATT) : .12 Coil Resistance (OHM) : 208 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 5 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 3 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Shock Resistance : 100G's, 11ms Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Primary Product Color : White Product Weight : 3 G  [.106 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Special Features : Bifurcated/Twin Contacts Contact Features Contact Material : AgNi Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 3.5 MM  [.138 INCH ] Insulation Creepage Between Contact & Coil : 3.5 MM  [.138 INCH ] Product Height : 12.5 MM  [.492 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 5 MM  [.197 INCH ] Electrical Characteristics Coil Current (AMP) : .024 Coil Power Rating DC (WATT) : .12 Coil Resistance (OHM) : 208 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 5 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 3 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Shock Resistance : 100G's, 11ms Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OEG SLIMLINE PCB relay PCN-105D3MHZ,001 is a 1-pole, 1-form A (NO) general-purpose relay with a 5A contact rating and a 5VDC, 100mW coil. It features bifurcated AgNi contacts with gold plating, reinforced insulation, and a wash-tight RTIII enclosure. The relay has a width of 5mm and uses PCB through-hole terminals. It supports switching up to 277VAC and 125VDC, with a contact life of 70,000 operations at 5A, 30VDC, +85°C. It meets IEC 61810, UL 508, and CQC approvals, and is RoHS compliant. Ambient operating temperature ranges from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The OEG SLIMLINE PCB relay PCN-105D3MHZ,001 is a 1-pole, 1-form A (NO) general-purpose relay with a 5A contact rating and a 5VDC, 100mW coil. It features bifurcated AgNi contacts with gold plating, reinforced insulation, and a wash-tight RTIII enclosure. The relay has a width of 5mm and uses PCB through-hole terminals. It supports switching up to 277VAC and 125VDC, with a contact life of 70,000 operations at 5A, 30VDC, +85°C. It meets IEC 61810, UL 508, and CQC approvals, and is RoHS compliant. Ambient operating temperature ranges from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1721441-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1721441-2
Electromechanical Relays & Contactors 1721441-2
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Primary Product Color : White Product Weight : 3 G  [.106 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Special Features : Bifurcated/Twin Contacts Contact Features Contact Material : AgNi Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 3.5 MM  [.138 INCH ] Insulation Creepage Between Contact & Coil : 3.5 MM  [.138 INCH ] Product Height : 12.5 MM  [.492 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 5 MM  [.197 INCH ] Electrical Characteristics Coil Current (AMP) : .024 Coil Power Rating DC (WATT) : .12 Coil Resistance (OHM) : 208 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 5 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 3 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Shock Resistance : 100G's, 11ms Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Primary Product Color : White
  • Product Weight : 3 G  [.106 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1
  • Contact Special Features : Bifurcated/Twin Contacts

Contact Features


  • Contact Material : AgNi
  • Contact Plating Material : Gold

Dimensions


  • Insulation Clearance Between Contact & Coil : 3.5 MM  [.138 INCH ]
  • Insulation Creepage Between Contact & Coil : 3.5 MM  [.138 INCH ]
  • Product Height : 12.5 MM  [.492 INCH ]
  • Product Length : 20 MM  [.787 INCH ]
  • Product Width : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Coil Current (AMP) : .024
  • Coil Power Rating DC (WATT) : .12
  • Coil Resistance (OHM) : 208
  • Coil Voltage Rating (VDC) : 5
  • Contact Current Rating (AMP) : 5
  • Contact Limiting Breaking Current (AMP) : 3
  • Contact Limiting Continuous Current (AMP) : 3
  • Contact Limiting Making Current (AMP) : 3
  • Contact Limiting Short-Time Current (AMP) : 3
  • Contact Switching Load (Min) : 100mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 277
  • Contact Switching Voltage (Max) (VDC) : 125
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 30
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Shock Resistance : 100G's, 11ms
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : ≤.15
  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]
  • Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ]

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Relays - 1721441-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Slim Relay

Relay Slim Relay

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
General Purpose Relay, Pcn Series, Power, Non Latching, Spst-No, 5 Vdc, 5 A Rohs Compliant Oeg Te Connectivity - 48W0731 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Pcn Series, Power, Non Latching, Spst-No, 5 Vdc, 5 A Rohs Compliant Oeg Te Connectivity
48W0731
General Purpose Relay, Pcn Series, Power, Non Latching, Spst-No, 5 Vdc, 5 A Rohs Compliant Oeg Te Connectivity 48W0731
General Purpose Relay, PCN Series, Power, Non Latching, SPST-NO, 5 VDC, 5 A RoHS Compliant: Yes

General Purpose Relay, PCN Series, Power, Non Latching, SPST-NO, 5 VDC, 5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1721441-2 1721441-2 48W0731
Product Name Electromechanical Relays & Contactors Relays General Purpose Relay, Pcn Series, Power, Non Latching, Spst-No, 5 Vdc, 5 A Rohs Compliant Oeg Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 277 volts
DC Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Maxi Relays - 1393304-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Power 2.1 watts
DC Coil Voltage 24 volts
View Details
5 suppliers
Power Relays - 1-1393774-0 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393238-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays - 1-1393774-8 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers