TE Connectivity Wtb Housing, Rcpt, 2Pos, 1Row, 2.5Mm; Product Range Amp Te Connectivity 172142-2

Description
WTB HOUSING, RCPT, 2POS, 1ROW, 2.5MM; Product Range:EI Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:AMP EIS Series Pin & Socket Contacts RoHS Compliant: Yes
Description
WTB HOUSING, RCPT, 2POS, 1ROW, 2.5MM; Product Range:EI Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:AMP EIS Series Pin & Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 2Pos, 1Row, 2.5Mm; Product Range Amp Te Connectivity - 70AH7120 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 2Pos, 1Row, 2.5Mm; Product Range Amp Te Connectivity
70AH7120
Wtb Housing, Rcpt, 2Pos, 1Row, 2.5Mm; Product Range Amp Te Connectivity 70AH7120
WTB HOUSING, RCPT, 2POS, 1ROW, 2.5MM; Product Range:EI Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:AMP EIS Series Pin & Socket Contacts RoHS Compliant: Yes

WTB HOUSING, RCPT, 2POS, 1ROW, 2.5MM; Product Range:EI Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:2.5mm; For Use With:AMP EIS Series Pin & Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH7120
Product Name Wtb Housing, Rcpt, 2Pos, 1Row, 2.5Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details