TE Connectivity Connector Housing, Rcpt, 4Pos, 9Mm; Product Range Amp Te Connectivity 172134-1

Description
CONNECTOR HOUSING, RCPT, 4POS, 9MM; Product Range:FASTIN-FASTON 250 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:9mm; For Use With:AMP FASTIN-FASTON 250 Series Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 4POS, 9MM; Product Range:FASTIN-FASTON 250 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:9mm; For Use With:AMP FASTIN-FASTON 250 Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 4Pos, 9Mm; Product Range Amp Te Connectivity - 17AH9964 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Pos, 9Mm; Product Range Amp Te Connectivity
17AH9964
Connector Housing, Rcpt, 4Pos, 9Mm; Product Range Amp Te Connectivity 17AH9964
CONNECTOR HOUSING, RCPT, 4POS, 9MM; Product Range:FASTIN-FASTON 250 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:9mm; For Use With:AMP FASTIN-FASTON 250 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4POS, 9MM; Product Range:FASTIN-FASTON 250 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:9mm; For Use With:AMP FASTIN-FASTON 250 Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9964
Product Name Connector Housing, Rcpt, 4Pos, 9Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 145 mm (5.71 inch)
Bearing Bore / Ring O.D. 5.12 inch (130 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details