TE Connectivity Plug Housing, 2Pos, Nylon 6.6, Nat; Product Range Amp Te Connectivity 172130-1

Description
PLUG HOUSING, 2POS, NYLON 6.6, NAT; Product Range:FASTIN-FASTON 250 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:AMP FASTON 250 Series 170342, 170343, 170350 Socket Contacts RoHS Compliant: Yes
Description
PLUG HOUSING, 2POS, NYLON 6.6, NAT; Product Range:FASTIN-FASTON 250 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:AMP FASTON 250 Series 170342, 170343, 170350 Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 2Pos, Nylon 6.6, Nat; Product Range Amp Te Connectivity - 02H6340 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 2Pos, Nylon 6.6, Nat; Product Range Amp Te Connectivity
02H6340
Plug Housing, 2Pos, Nylon 6.6, Nat; Product Range Amp Te Connectivity 02H6340
PLUG HOUSING, 2POS, NYLON 6.6, NAT; Product Range:FASTIN-FASTON 250 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:AMP FASTON 250 Series 170342, 170343, 170350 Socket Contacts RoHS Compliant: Yes

PLUG HOUSING, 2POS, NYLON 6.6, NAT; Product Range:FASTIN-FASTON 250 Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:-; For Use With:AMP FASTON 250 Series 170342, 170343, 170350 Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 02H6340
Product Name Plug Housing, 2Pos, Nylon 6.6, Nat; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details