TE Connectivity Housings, Boots 172128-1

Description
"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - A106263-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A106263-ND
Housings, Boots A106263-ND
"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"

"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Housings, Boots - 1365482-172128-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1365482-172128-1
Connectors, Interconnects - Terminals - Housings, Boots 1365482-172128-1
Win Source Part Number: 1365482-172128-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: 250 Package: Bag Product Status: Active Base Product Number: 172128 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Housing Color: Natural Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Material: Nylon

Win Source Part Number: 1365482-172128-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: 250
Package: Bag
Product Status: Active
Base Product Number: 172128
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Housing
Color: Natural
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Terminal Size: 0.250" (6.35mm)
Material: Nylon

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-172128-1
Electronic Connector 340-172128-1
Conn Housing PL 1 POS Crimp ST Cable Mount Natural Bag Product overview: 172128-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172128-1 can be used for catalog matching and distributor lookup.

Conn Housing PL 1 POS Crimp ST Cable Mount Natural Bag Product overview: 172128-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172128-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn Housing PL 1 POS Crimp ST Cable Mount - 792-172128-1 - Utmel Electronic Limited
Hong Kong, China
Conn Housing PL 1 POS Crimp ST Cable Mount
792-172128-1
Conn Housing PL 1 POS Crimp ST Cable Mount 792-172128-1
Conn Housing PL 1 POS Crimp ST Cable Mount

Conn Housing PL 1 POS Crimp ST Cable Mount

Supplier's Site
Housings, Boots - 172128-1 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
172128-1
Housings, Boots 172128-1
CONN RCPT HSG 0.25 1POS NATURAL

CONN RCPT HSG 0.25 1POS NATURAL

Supplier's Site Datasheet
.250 F.f. 1P P Hsg Lance Rohs Compliant Amp - Te Connectivity - 11H8740 - Newark, An Avnet Company
Chicago, IL, United States
.250 F.f. 1P P Hsg Lance Rohs Compliant Amp - Te Connectivity
11H8740
.250 F.f. 1P P Hsg Lance Rohs Compliant Amp - Te Connectivity 11H8740
.250 F.F. 1P P HSG LANCE ROHS COMPLIANT: YES

.250 F.F. 1P P HSG LANCE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106263-ND 1365482-172128-1 340-172128-1 792-172128-1 172128-1 11H8740
Product Name Housings, Boots Connectors, Interconnects - Terminals - Housings, Boots Electronic Connector Conn Housing PL 1 POS Crimp ST Cable Mount Housings, Boots .250 F.f. 1P P Hsg Lance Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
UFL Male PCB Mount SMT Connector - ET-UMS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
DIN 41612 - 39-XC5B-2431-3A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers