TE Connectivity Relays 1721181-5

Description
Appliance Miniature PCB Relays
Request a Quote Datasheet
Description
Appliance Miniature PCB Relays
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - 1721181-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Appliance Miniature PCB Relays

Appliance Miniature PCB Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relay, Spst-No, 8A, 250Vac, Th; Contact Configuration Oeg Te Connectivity - 15AC8458 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 8A, 250Vac, Th; Contact Configuration Oeg Te Connectivity
15AC8458
Power Relay, Spst-No, 8A, 250Vac, Th; Contact Configuration Oeg Te Connectivity 15AC8458
POWER RELAY, SPST-NO, 8A, 250VAC, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:8A; Product Range:OJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 8A, 250VAC, TH; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:8A; Product Range:OJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 1721181-5 15AC8458
Product Name Relays Power Relay, Spst-No, 8A, 250Vac, Th; Contact Configuration Oeg Te Connectivity
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617785-7 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Type 20.28 - Modular step relay 16A - 202882300000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
2 suppliers
Signal Relays - SY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details