TE Connectivity Power Relays 1721081-2

Description
Body Features Insulation Special Features : 7000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 4 G  [.141 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 2 - 5, 16 Contact Current Rating (Max) (AMP) : 3 Contact Material : AgNi Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 14 - 15 Insulation Clearance Between Contact & Coil : 7.5 MM  [.295 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 20 - 25 Product Height : 15.01 MM  [.591 INCH ] Product Length : 20.39 MM  [.803 INCH ] Product Width : 7 MM  [.276 INCH ] Width Class (Mechanical) (MM) : 6 - 8 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 150 - 200 Coil Power Rating DC (MILW) : 200 Coil Resistance (OHM) : 125 Coil Special Features : UL Coil Insulation Class A Coil Voltage Rating (VDC) : 5 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 3 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Bundle Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTII
Request a Quote Datasheet
Description
Body Features Insulation Special Features : 7000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 4 G  [.141 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 2 - 5, 16 Contact Current Rating (Max) (AMP) : 3 Contact Material : AgNi Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 14 - 15 Insulation Clearance Between Contact & Coil : 7.5 MM  [.295 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 20 - 25 Product Height : 15.01 MM  [.591 INCH ] Product Length : 20.39 MM  [.803 INCH ] Product Width : 7 MM  [.276 INCH ] Width Class (Mechanical) (MM) : 6 - 8 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 150 - 200 Coil Power Rating DC (MILW) : 200 Coil Resistance (OHM) : 125 Coil Special Features : UL Coil Insulation Class A Coil Voltage Rating (VDC) : 5 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 3 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Bundle Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTII
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1721081-2 - TE Connectivity
Berwyn, PA, United States
Power Relays
1721081-2
Power Relays 1721081-2
Body Features Insulation Special Features : 7000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 4 G  [.141 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 2 - 5, 16 Contact Current Rating (Max) (AMP) : 3 Contact Material : AgNi Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 14 - 15 Insulation Clearance Between Contact & Coil : 7.5 MM  [.295 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 20 - 25 Product Height : 15.01 MM  [.591 INCH ] Product Length : 20.39 MM  [.803 INCH ] Product Width : 7 MM  [.276 INCH ] Width Class (Mechanical) (MM) : 6 - 8 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 150 - 200 Coil Power Rating DC (MILW) : 200 Coil Resistance (OHM) : 125 Coil Special Features : UL Coil Insulation Class A Coil Voltage Rating (VDC) : 5 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 3 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Bundle Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTII

Body Features


  • Insulation Special Features : 7000V Initial Surge Withstand Voltage between Contacts & Coil
  • Product Weight : 4 G  [.141 OZ ]

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Class (AMP) : 2 - 5, 16
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Material : AgNi
  • Contact Number of Poles : 1
  • Relay Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 14 - 15
  • Insulation Clearance Between Contact & Coil : 7.5 MM  [.295 INCH ]
  • Insulation Clearance Class (MM) : 5 - 8
  • Length Class (Mechanical) (MM) : 20 - 25
  • Product Height : 15.01 MM  [.591 INCH ]
  • Product Length : 20.39 MM  [.803 INCH ]
  • Product Width : 7 MM  [.276 INCH ]
  • Width Class (Mechanical) (MM) : 6 - 8

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 150 - 200
  • Coil Power Rating DC (MILW) : 200
  • Coil Resistance (OHM) : 125
  • Coil Special Features : UL Coil Insulation Class A
  • Coil Voltage Rating (VDC) : 5
  • Contact Limiting Breaking Current (AMP) : 3
  • Contact Limiting Continuous Current (AMP) : 3
  • Contact Limiting Making Current (AMP) : 3
  • Contact Limiting Short-Time Current (AMP) : 3
  • Contact Switching Load (Min) : 100mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 30
  • Contact Voltage Rating (VAC) : 250
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Creepage Class (MM) : 5.5 - 8
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Bundle

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Environmental Category of Protection : RTII
Buy Now
Signal Relays, Up to 2 Amps - 1721081-2 - 1084369-1721081-2 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 1721081-2
1084369-1721081-2
Signal Relays, Up to 2 Amps - 1721081-2 1084369-1721081-2
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084369-1721081-2 Packaging: Box Termination: PCB Contact Material: Silver Length: 20.39 mm Coil Resistance: 125 Ω Contact Current Rating: 3 A Coil Type: Non-Latching Coil Power: 200 mW Height: 15.01 mm Weight: 3.997283 g Number of Pins: 4 Width: 7 mm Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): 3-1461491-0; ALD105; T77S1D3-05; 3-1461491-1; ALD118; LZ-24MSE; G5NB-1A-DC5; G5NB-1A4-DC5; JK1AF-5V; JK1AF-6V; 1461401-517210812; PCJ-105D3M,301; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Schedule B: 8536490080, 8536490080 Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 30 V Voltage Rating (DC): 30 V REACH SVHC: Unknown Max Current Rating: 3 A Throw Configuration: SPST Coil Voltage (DC): 5 V Contact Voltage Rating (AC): 250 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084369-1721081-2
Packaging: Box
Termination: PCB
Contact Material: Silver
Length: 20.39 mm
Coil Resistance: 125 Ω
Contact Current Rating: 3 A
Coil Type: Non-Latching
Coil Power: 200 mW
Height: 15.01 mm
Weight: 3.997283 g
Number of Pins: 4
Width: 7 mm
Categories: Signal Relays,Up to 2 Amps
Alternative Parts (Cross-Reference): 3-1461491-0; ALD105; T77S1D3-05; 3-1461491-1; ALD118; LZ-24MSE; G5NB-1A-DC5; G5NB-1A4-DC5; JK1AF-5V; JK1AF-6V; 1461401-517210812; PCJ-105D3M,301;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 7 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8536490080, 8536490080
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 30 V
Voltage Rating (DC): 30 V
REACH SVHC: Unknown
Max Current Rating: 3 A
Throw Configuration: SPST
Coil Voltage (DC): 5 V
Contact Voltage Rating (AC): 250 V

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Pcj-105D3M,301 Oeg Te Connectivity - 97M4741 - Newark, An Avnet Company
Chicago, IL, United States
Pcj-105D3M,301 Oeg Te Connectivity
97M4741
Pcj-105D3M,301 Oeg Te Connectivity 97M4741
PCJ-105D3M,301

PCJ-105D3M,301

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
1721081-2
Industrial Relays 1721081-2
Industrial Relays 3A, 200DC 1 Form A (NO)

Industrial Relays 3A, 200DC 1 Form A (NO)

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1721081-2 1084369-1721081-2 1721081-2 97M4741 1721081-2
Product Name Power Relays Signal Relays, Up to 2 Amps - 1721081-2 Relays Pcj-105D3M,301 Oeg Te Connectivity Industrial Relays
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS RoHS RoHS
AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393122-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
AC Power 1.5 VA
View Details
Power Relays - 1-1393122-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
AC Power 1.25 VA
View Details
2 suppliers
Solid State Relays - 1-1393028-0 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers
Specs
Relay Type General
Approvals RoHS
View Details