TE Connectivity Connector, Housing, 3 Position, Plug, 6Mm; Product Range Amp Te Connectivity 172075-1

Description
CONNECTOR, HOUSING, 3 POSITION, PLUG, 6MM; Product Range:Positive Lock Mark II 187 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:6mm; For Use With:170324, 170325, 170326 Series Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, 3 POSITION, PLUG, 6MM; Product Range:Positive Lock Mark II 187 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:6mm; For Use With:170324, 170325, 170326 Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, 3 Position, Plug, 6Mm; Product Range Amp Te Connectivity - 11C0831 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, 3 Position, Plug, 6Mm; Product Range Amp Te Connectivity
11C0831
Connector, Housing, 3 Position, Plug, 6Mm; Product Range Amp Te Connectivity 11C0831
CONNECTOR, HOUSING, 3 POSITION, PLUG, 6MM; Product Range:Positive Lock Mark II 187 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:6mm; For Use With:170324, 170325, 170326 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, 3 POSITION, PLUG, 6MM; Product Range:Positive Lock Mark II 187 Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:6mm; For Use With:170324, 170325, 170326 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 11C0831
Product Name Connector, Housing, 3 Position, Plug, 6Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details