TE Connectivity Connector Housing, Plug, 1Pos; Product Range Amp Te Connectivity 172074-1

Description
CONNECTOR HOUSING, PLUG, 1POS; Product Range:-; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:170324, 170325, 170326 Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 1POS; Product Range:-; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:170324, 170325, 170326 Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 1Pos; Product Range Amp Te Connectivity - 88W1712 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 1Pos; Product Range Amp Te Connectivity
88W1712
Connector Housing, Plug, 1Pos; Product Range Amp Te Connectivity 88W1712
CONNECTOR HOUSING, PLUG, 1POS; Product Range:-; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:170324, 170325, 170326 Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 1POS; Product Range:-; Gender:Plug; No. of Positions:1Positions; Pitch Spacing:-; For Use With:170324, 170325, 170326 Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 88W1712
Product Name Connector Housing, Plug, 1Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details