TE Connectivity Connector Housing, Rcpt, 5Pos; Product Range Amp Te Connectivity 172044-1

Description
CONNECTOR HOUSING, RCPT, 5POS; Product Range:Multi-Interloc k Series; Gender:Receptacle; No. of Positions:5Ways; Pitch Spacing:-; For Use With:AMP Multi-Interlock Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 5POS; Product Range:Multi-Interloc k Series; Gender:Receptacle; No. of Positions:5Ways; Pitch Spacing:-; For Use With:AMP Multi-Interlock Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 5Pos; Product Range Amp Te Connectivity - 17AH9961 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 5Pos; Product Range Amp Te Connectivity
17AH9961
Connector Housing, Rcpt, 5Pos; Product Range Amp Te Connectivity 17AH9961
CONNECTOR HOUSING, RCPT, 5POS; Product Range:Multi-Interloc k Series; Gender:Receptacle; No. of Positions:5Ways; Pitch Spacing:-; For Use With:AMP Multi-Interlock Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 5POS; Product Range:Multi-Interlock Series; Gender:Receptacle; No. of Positions:5Ways; Pitch Spacing:-; For Use With:AMP Multi-Interlock Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9961
Product Name Connector Housing, Rcpt, 5Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details