Connectors Crimp Contacts, Commercial, Stamped & Formed
GET 0.64 TERMINAL WIRE SIZE 0.
GET 0.64 TERMINAL WIRE SIZE 0.
CONTACT, SOCKET, 20-18AWG, CRIMP; Product Range:GET.64 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:AMP GET.64 Series Automotive Housing Connectors RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1719958-1 | 17-1719958-1TR-ND | 17AC9177 |
| Product Name | Connectors Crimp Contacts, Commercial, Stamped & Formed | Rectangular Connector Contacts | Contact, Socket, 20-18Awg, Crimp; Product Range Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |