TE Connectivity Automotive Terminals 1719840-1

Description
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Typical Current Rating (AMP) : 34 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range (MM) : 2.2 - 3 Wire Size (MMSQ) : 1.25 - 2.5 Wire Size (AWG) : 16 - 13 Wire Size Search (AWG) : 13, 15, 14 Wire Size Search (MMSQ) : 2, 1.5, 2.5 Industry Standards Agency/Standard : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 120 DEGC , 125 DEGC , 130 DEGC , 85 DEGC , 110 DEGC , 80 DEGC , 100 DEGC , 105 DEGC , 90 DEGC  [194 DEGF , 176 DEGF , 257 DEGF , 266 DEGF , 221 DEGF , 248 DEGF , 185 DEGF , 230 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Typical Current Rating (AMP) : 34 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range (MM) : 2.2 - 3 Wire Size (MMSQ) : 1.25 - 2.5 Wire Size (AWG) : 16 - 13 Wire Size Search (AWG) : 13, 15, 14 Wire Size Search (MMSQ) : 2, 1.5, 2.5 Industry Standards Agency/Standard : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 120 DEGC , 125 DEGC , 130 DEGC , 85 DEGC , 110 DEGC , 80 DEGC , 100 DEGC , 105 DEGC , 90 DEGC  [194 DEGF , 176 DEGF , 257 DEGF , 266 DEGF , 221 DEGF , 248 DEGF , 185 DEGF , 230 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1719840-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1719840-1
Automotive Terminals 1719840-1
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Typical Current Rating (AMP) : 34 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range (MM) : 2.2 - 3 Wire Size (MMSQ) : 1.25 - 2.5 Wire Size (AWG) : 16 - 13 Wire Size Search (AWG) : 13, 15, 14 Wire Size Search (MMSQ) : 2, 1.5, 2.5 Industry Standards Agency/Standard : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 120 DEGC , 125 DEGC , 130 DEGC , 85 DEGC , 110 DEGC , 80 DEGC , 100 DEGC , 105 DEGC , 90 DEGC  [194 DEGF , 176 DEGF , 257 DEGF , 266 DEGF , 221 DEGF , 248 DEGF , 185 DEGF , 230 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Typical Current Rating (AMP) : 34
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range (MM) : 2.2 - 3
  • Wire Size (MMSQ) : 1.25 - 2.5
  • Wire Size (AWG) : 16 - 13
  • Wire Size Search (AWG) : 13, 15, 14
  • Wire Size Search (MMSQ) : 2, 1.5, 2.5

Industry Standards


  • Agency/Standard : LV214

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 120 DEGC , 125 DEGC , 130 DEGC , 85 DEGC , 110 DEGC , 80 DEGC , 100 DEGC , 105 DEGC , 90 DEGC  [194 DEGF , 176 DEGF , 257 DEGF , 266 DEGF , 221 DEGF , 248 DEGF , 185 DEGF , 230 DEGF , 212 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1719840-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1719840-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1719840-1
Win Source Part Number: 1363169-1719840-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 43 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MCON Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1719840 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 14-16 AWG Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm)

Win Source Part Number: 1363169-1719840-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 43 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: MCON
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1719840
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 14-16 AWG
Contact Finish: Tin
Contact Finish Thickness: 39.4µin (1.00µm)

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 1719840-1 1719840-1
Product Name Automotive Terminals Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241405-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2203265-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0710 inch (1.8 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0710 inch (1.8 mm)
View Details