TE Connectivity Automotive Terminals 1719832-2

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Crimp Type : O-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM  [.314 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : .35 Wire Size (AWG) : 22 Wire Size Search (AWG) : 22 Wire Size Search (MMSQ) : .35 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Box Packaging Quantity : 40 Product Type Features Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 105 DEGC , 120 DEGC , 110 DEGC , 150 DEGC , 80 DEGC , 140 DEGC , 170 DEGC , 85 DEGC , 90 DEGC , 125 DEGC , 100 DEGC , 145 DEGC  [212 DEGF , 248 DEGF , 302 DEGF , 230 DEGF , 293 DEGF , 338 DEGF , 194 DEGF , 176 DEGF , 284 DEGF , 185 DEGF , 221 DEGF , 257 DEGF , 266 DEGF ] Operating Temperature Range : -40 - 170 DEGC  [-40 - 338 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Crimp Type : O-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM  [.314 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : .35 Wire Size (AWG) : 22 Wire Size Search (AWG) : 22 Wire Size Search (MMSQ) : .35 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Box Packaging Quantity : 40 Product Type Features Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 105 DEGC , 120 DEGC , 110 DEGC , 150 DEGC , 80 DEGC , 140 DEGC , 170 DEGC , 85 DEGC , 90 DEGC , 125 DEGC , 100 DEGC , 145 DEGC  [212 DEGF , 248 DEGF , 302 DEGF , 230 DEGF , 293 DEGF , 338 DEGF , 194 DEGF , 176 DEGF , 284 DEGF , 185 DEGF , 221 DEGF , 257 DEGF , 266 DEGF ] Operating Temperature Range : -40 - 170 DEGC  [-40 - 338 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1719832-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1719832-2
Automotive Terminals 1719832-2
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Crimp Type : O-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM  [.314 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : .35 Wire Size (AWG) : 22 Wire Size Search (AWG) : 22 Wire Size Search (MMSQ) : .35 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Box Packaging Quantity : 40 Product Type Features Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 105 DEGC , 120 DEGC , 110 DEGC , 150 DEGC , 80 DEGC , 140 DEGC , 170 DEGC , 85 DEGC , 90 DEGC , 125 DEGC , 100 DEGC , 145 DEGC  [212 DEGF , 248 DEGF , 302 DEGF , 230 DEGF , 293 DEGF , 338 DEGF , 194 DEGF , 176 DEGF , 284 DEGF , 185 DEGF , 221 DEGF , 257 DEGF , 266 DEGF ] Operating Temperature Range : -40 - 170 DEGC  [-40 - 338 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Crimp Type : O-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Pin Diameter : 8 MM  [.314 INCH ]
  • Terminal Type : Socket
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Wire Size (MMSQ) : .35
  • Wire Size (AWG) : 22
  • Wire Size Search (AWG) : 22
  • Wire Size Search (MMSQ) : .35

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Customer Preferred Contact : No
  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 40

Product Type Features


  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC , 105 DEGC , 120 DEGC , 110 DEGC , 150 DEGC , 80 DEGC , 140 DEGC , 170 DEGC , 85 DEGC , 90 DEGC , 125 DEGC , 100 DEGC , 145 DEGC  [212 DEGF , 248 DEGF , 302 DEGF , 230 DEGF , 293 DEGF , 338 DEGF , 194 DEGF , 176 DEGF , 284 DEGF , 185 DEGF , 221 DEGF , 257 DEGF , 266 DEGF ]
  • Operating Temperature Range : -40 - 170 DEGC  [-40 - 338 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1719832-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data