TE Connectivity Automotive Terminals 1719685-5

Description
Body Features Terminal Seal Type : Unsealed Contact Features Interface Plating : Gold (Au) Mating Pin Diameter : .51 MM  [.02 INCH ] Terminal Type : Socket Dimensions Tab Length : 12.3 MM  [.48 INCH ] Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 90° Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Interface Plating : Gold (Au) Mating Pin Diameter : .51 MM  [.02 INCH ] Terminal Type : Socket Dimensions Tab Length : 12.3 MM  [.48 INCH ] Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 90° Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1719685-5 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1719685-5
Automotive Terminals 1719685-5
Body Features Terminal Seal Type : Unsealed Contact Features Interface Plating : Gold (Au) Mating Pin Diameter : .51 MM  [.02 INCH ] Terminal Type : Socket Dimensions Tab Length : 12.3 MM  [.48 INCH ] Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 90° Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Interface Plating : Gold (Au)
  • Mating Pin Diameter : .51 MM  [.02 INCH ]
  • Terminal Type : Socket

Dimensions


  • Tab Length : 12.3 MM  [.48 INCH ]

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Product Type Features


  • Primary Locking Feature : On the Terminal
  • Receptacle Style : 90°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1719685-5
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2177909-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-12-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0016-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 112-0032 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details