TE Connectivity
Automotive Terminals
1719532-5
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : .63 MM [.025 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 7.5
Dimensions Compatible Insulation Diameter Range : 1.4 - 2 MM [.055 - .079 INCH ] Wire Size (MMSQ) : .75 - 1 Wire Size (AWG) : 18 - 17 Wire Size Search (AWG) : 17, 18 Wire Size Search (MMSQ) : 1, .75
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 125 DEGC , 105 DEGC , 120 DEGC , 85 DEGC , 140 DEGC , 130 DEGC , 110 DEGC , 90 DEGC , 80 DEGC [212 DEGF , 266 DEGF , 248 DEGF , 194 DEGF , 230 DEGF , 284 DEGF , 257 DEGF , 221 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : .63 MM [.025 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 7.5
Dimensions Compatible Insulation Diameter Range : 1.4 - 2 MM [.055 - .079 INCH ] Wire Size (MMSQ) : .75 - 1 Wire Size (AWG) : 18 - 17 Wire Size Search (AWG) : 17, 18 Wire Size Search (MMSQ) : 1, .75
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 125 DEGC , 105 DEGC , 120 DEGC , 85 DEGC , 140 DEGC , 130 DEGC , 110 DEGC , 90 DEGC , 80 DEGC [212 DEGF , 266 DEGF , 248 DEGF , 194 DEGF , 230 DEGF , 284 DEGF , 257 DEGF , 221 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : .63 MM [.025 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 7.5
Dimensions Compatible Insulation Diameter Range : 1.4 - 2 MM [.055 - .079 INCH ] Wire Size (MMSQ) : .75 - 1 Wire Size (AWG) : 18 - 17 Wire Size Search (AWG) : 17, 18 Wire Size Search (MMSQ) : 1, .75
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 125 DEGC , 105 DEGC , 120 DEGC , 85 DEGC , 140 DEGC , 130 DEGC , 110 DEGC , 90 DEGC , 80 DEGC [212 DEGF , 266 DEGF , 248 DEGF , 194 DEGF , 230 DEGF , 284 DEGF , 257 DEGF , 221 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : .63mm
- Crimp Type : F-Crimp
- Interface Plating : Silver (Ag)
- Mating Tab Thickness : .63 MM [.025 INCH ]
- Mating Tab Width : .63 MM [.025 INCH ]
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 7.5
Dimensions
- Compatible Insulation Diameter Range : 1.4 - 2 MM [.055 - .079 INCH ]
- Wire Size (MMSQ) : .75 - 1
- Wire Size (AWG) : 18 - 17
- Wire Size Search (AWG) : 17, 18
- Wire Size Search (MMSQ) : 1, .75
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 10000
Product Type Features
- Primary Locking Feature : Clean Body
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 100 DEGC , 125 DEGC , 105 DEGC , 120 DEGC , 85 DEGC , 140 DEGC , 130 DEGC , 110 DEGC , 90 DEGC , 80 DEGC [212 DEGF , 266 DEGF , 248 DEGF , 194 DEGF , 230 DEGF , 284 DEGF , 257 DEGF , 221 DEGF , 185 DEGF , 176 DEGF ]
- Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1719532-5 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details