TE Connectivity
Automotive Terminals
1719531-1
Description
Contact Features Interface Plating : Tin (Sn)
Dimensions Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Description
Contact Features Interface Plating : Tin (Sn)
Dimensions Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Suppliers
Contact Features Interface Plating : Tin (Sn)
Dimensions Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable
Contact Features
- Interface Plating : Tin (Sn)
Dimensions
- Wire Size (MMSQ) : .2 - .5
- Wire Size (AWG) : 24 - 20
Product Type Features
Termination Features
- Product Terminates To : Wire & Cable
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1719531-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
OD / Width
0.0790 inch (2.01 mm)
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
3 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details