Body Features Body Material : PA GF Cable Exit Type : Fixed Connector & Keying Code : D Ferrule : Without
Configuration Features Number of Positions : 1 Snap-Lock : Without
Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Contact Type : Socket Mating Pin Diameter : .5 MM [.02 INCH ] RF Connector Center Contact Plating Material : None
Dimensions Connector Height : 12.75 MM [.501 INCH ] Product Length : 16.95 MM [.667 INCH ] Product Width : 9.8 MM [.386 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Housing Features Housing Color : Blue
Mechanical Attachment Mating Retention : With
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Dielectric Material : None Outer Contact Plating Material : None
Packaging Features Packaging Method : Carton
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Board-to-Board, Wire-to-Wire Hybrid Connector : No Sealable : No
Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000
Usage Conditions Cable Type : RTK 031
Body Features
- Body Material : PA GF
- Cable Exit Type : Fixed
- Connector & Keying Code : D
- Ferrule : Without
Configuration Features
- Number of Positions : 1
- Snap-Lock : Without
Contact Features
- Center Contact : Without
- Contact Mating Area Plating Material : Unplated
- Contact Type : Socket
- Mating Pin Diameter : .5 MM [.02 INCH ]
- RF Connector Center Contact Plating Material : None
Dimensions
- Connector Height : 12.75 MM [.501 INCH ]
- Product Length : 16.95 MM [.667 INCH ]
- Product Width : 9.8 MM [.386 INCH ]
Electrical Characteristics
Housing Features
Mechanical Attachment
Operation/Application
- Circuit Application : Signal
- Shielded : No
Other
- Dielectric Material : None
- Outer Contact Plating Material : None
Packaging Features
- Packaging Method : Carton
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Housing for Female Terminals
- Connector System : Board-to-Board, Wire-to-Wire
- Hybrid Connector : No
- Sealable : No
Signal Characteristics
- Operating Frequency Range (MHZ) : 0 - 6000
Usage Conditions