TE Connectivity Automotive Terminals 1719101-1

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM  [.047 INCH ] Mating Tab Width : 9.5 MM  [.374 INCH ] PCB Contact Termination Area Plating Material : Tin Terminal Type : Receptacle Dimensions Tab Length : 25 MM  [.984 INCH ] Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Pallet Packaging Quantity : 3000 Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM  [.047 INCH ] Mating Tab Width : 9.5 MM  [.374 INCH ] PCB Contact Termination Area Plating Material : Tin Terminal Type : Receptacle Dimensions Tab Length : 25 MM  [.984 INCH ] Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Pallet Packaging Quantity : 3000 Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1719101-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1719101-1
Automotive Terminals 1719101-1
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM  [.047 INCH ] Mating Tab Width : 9.5 MM  [.374 INCH ] PCB Contact Termination Area Plating Material : Tin Terminal Type : Receptacle Dimensions Tab Length : 25 MM  [.984 INCH ] Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Pallet Packaging Quantity : 3000 Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 9.5mm
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : 1.2 MM  [.047 INCH ]
  • Mating Tab Width : 9.5 MM  [.374 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • Terminal Type : Receptacle

Dimensions


  • Tab Length : 25 MM  [.984 INCH ]

Other


  • Terminal Transmits : 41 - 100 A (High Power)

Packaging Features


  • Packaging Method : Pallet
  • Packaging Quantity : 3000

Product Type Features


  • Primary Locking Feature : On the Terminal
  • Sealable : No

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1719101-1
Product Name Automotive Terminals
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 1-2333551-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Circular Contact, Socket, 26Awg, Crimp; Product Range Te Connectivity - 23AC1090 - Newark, An Avnet Company
Specs
Type Contact
Material Brass
Shape / Form Socket or Receptacle; Socket
View Details
Automotive Terminals - 1062-20-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details