TE Connectivity Magnet Wire Terminals 1719066-3

Description
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Special Tab Terminal Orientation : Twisted Terminal Plating Material : Silver Dimensions Magnet Wire Size (AWG) : 25.5 Magnet Wire Size (MM) : .14 Product Length : 11.4 MM  [.448 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ] Terminal Height : 11.4 MM  [.448 INCH ] Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Special Tab Terminal Orientation : Twisted Terminal Plating Material : Silver Dimensions Magnet Wire Size (AWG) : 25.5 Magnet Wire Size (MM) : .14 Product Length : 11.4 MM  [.448 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ] Terminal Height : 11.4 MM  [.448 INCH ] Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1719066-3 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1719066-3
Magnet Wire Terminals 1719066-3
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Special Tab Terminal Orientation : Twisted Terminal Plating Material : Silver Dimensions Magnet Wire Size (AWG) : 25.5 Magnet Wire Size (MM) : .14 Product Length : 11.4 MM  [.448 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ] Terminal Height : 11.4 MM  [.448 INCH ] Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Contact Features


  • Contact Underplating Material : Nickel
  • Magnet Wire Terminal Type : Special Tab
  • Terminal Orientation : Twisted
  • Terminal Plating Material : Silver

Dimensions


  • Magnet Wire Size (AWG) : 25.5
  • Magnet Wire Size (MM) : .14
  • Product Length : 11.4 MM  [.448 INCH ]
  • Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ]
  • Terminal Height : 11.4 MM  [.448 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
1719066-3
Terminals 1719066-3
Terminals MAG-MATE TERMINAL SPECIAL DESIGN

Terminals MAG-MATE TERMINAL SPECIAL DESIGN

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 1719066-3 1719066-3
Product Name Magnet Wire Terminals Terminals
Material Silver
Unlock Full Specs
to access all available technical data

Similar Products

Power Contacts - 106528-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1300 to 0.3300 mm2
View Details
Connector Contacts - 1-192004-4 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627057-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details