Win Source Part Number: 1365609-1719059-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 80°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Micro Quadlok
Package: Bag
Product Status: Active
Base Product Number: 1719059
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 32
Number of Rows: 2
Fastening Type: Detent Lock
Note: Contacts Not Included
Pitch: 0.100" (2.54mm)
Row Spacing: 0.100" (2.54mm)
"32 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)"
Connectors
Conn Housing RCP 32 POS Crimp ST Cable Mount Natural Automotive Product overview: 1719059-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1719059-1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1365609-1719059-1 | A128153-ND | 1719059-1 | 340-1719059-1 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Rectangular Connector Housings | Automotive Electronic Connector | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Automotive Connector |