TE Connectivity Automotive Conn Housing, Rcpt, 32Pos; Product Range Te Connectivity 1719059-1

Description
AUTOMOTIVE CONN HOUSING, RCPT, 32POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:32Ways; For Use With:AMP MQS Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 32POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:32Ways; For Use With:AMP MQS Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 32Pos; Product Range Te Connectivity - 17AH9959 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 32Pos; Product Range Te Connectivity
17AH9959
Automotive Conn Housing, Rcpt, 32Pos; Product Range Te Connectivity 17AH9959
AUTOMOTIVE CONN HOUSING, RCPT, 32POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:32Ways; For Use With:AMP MQS Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 32POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:32Ways; For Use With:AMP MQS Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9959
Product Name Automotive Conn Housing, Rcpt, 32Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details